TE Connectivity Circular Connector, Plug, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity AFD57-10-6PW-6117

Description
AFD 6C 6#20 PIN PLUG
Request a Quote
Description
AFD 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-10-6PW-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 PIN PLUG

AFD 6C 6#20 PIN PLUG

Buy Now
Circular Connector, Plug, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity - 95T5122 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity
95T5122
Circular Connector, Plug, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity 95T5122
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-10-6PW-6117 95T5122
Product Name Circular Connector, Plug, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data