TE Connectivity Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity AFD56-8-98SN-LC

Description
CIRCULAR CONNECTOR, PLUG, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity - 80T2620 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity
80T2620
Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity 80T2620
CIRCULAR CONNECTOR, PLUG, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T2620
Product Name Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers