TE Connectivity Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity AFD56-8-98PN-6233

Description
AFD 3C 3#20 PIN PLUG LC
Request a Quote
Description
AFD 3C 3#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-8-98PN-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#20 PIN PLUG LC

AFD 3C 3#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity - 80T2618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity
80T2618
Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity 80T2618
CIRCULAR CONNECTOR, PLUG, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-8-98PN-6233 80T2618
Product Name Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details