TE Connectivity
Afd 3C 3#20 Pin Plug Lc Deutsch - Te Connectivity
AFD56-8-33PW-6139
Description
AFD 3C 3#20 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#20 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#20 Pin Plug Lc Deutsch - Te Connectivity
80T2591
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-8-33PW-6139 |
80T2591 |
|
Product Name
|
|
Afd 3C 3#20 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details