TE Connectivity
Afd 3C 3#20 Pin Plug Lc Deutsch - Te Connectivity
AFD56-8-33PN-6117-LC
Description
AFD 3C 3#20 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#20 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#20 Pin Plug Lc Deutsch - Te Connectivity
80T2582
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-8-33PN-6117-LC |
80T2582 |
|
Product Name
|
|
Afd 3C 3#20 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers