TE Connectivity Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity AFD56-24-61PW-LC

Description
AFD 61C 61#20 PIN PLUG LC
Request a Quote
Description
AFD 61C 61#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-24-61PW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 PIN PLUG LC

AFD 61C 61#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity - 90T2819 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity
90T2819
Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity 90T2819
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-24-61PW-LC 90T2819
Product Name Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 500 volts
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers