TE Connectivity Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity AFD56-24-61PW-6117

Description
AFD 61C 61#20 PIN PLUG
Request a Quote
Description
AFD 61C 61#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-24-61PW-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 PIN PLUG

AFD 61C 61#20 PIN PLUG

Buy Now
Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity - 90T2822 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity
90T2822
Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity 90T2822
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-24-61PW-6117 90T2822
Product Name Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details