TE Connectivity Circular Connector, Plug, 31 Position, 24-31, Cable; Product Range Deutsch - Te Connectivity AFD56-24-31PY-6232

Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 31 Position, 24-31, Cable; Product Range Deutsch - Te Connectivity - 90T2756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 31 Position, 24-31, Cable; Product Range Deutsch - Te Connectivity
90T2756
Circular Connector, Plug, 31 Position, 24-31, Cable; Product Range Deutsch - Te Connectivity 90T2756
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T2756
Product Name Circular Connector, Plug, 31 Position, 24-31, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers