TE Connectivity Circular Connector, Plug, 31 Position, 24-31, Cable; Product Range Deutsch - Te Connectivity AFD56-24-31PW-6116

Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 31 Position, 24-31, Cable; Product Range Deutsch - Te Connectivity - 90T2724 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 31 Position, 24-31, Cable; Product Range Deutsch - Te Connectivity
90T2724
Circular Connector, Plug, 31 Position, 24-31, Cable; Product Range Deutsch - Te Connectivity 90T2724
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T2724
Product Name Circular Connector, Plug, 31 Position, 24-31, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 607.5989.036 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details