TE Connectivity Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity AFD56-24-19SY-6140

Description
AFD 19C 19#12 SKT PLUG LC
Request a Quote
Description
AFD 19C 19#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-24-19SY-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 SKT PLUG LC

AFD 19C 19#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity - 90T2705 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity
90T2705
Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity 90T2705
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-24-19SY-6140 90T2705
Product Name Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2232-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2262-A40829-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details