TE Connectivity Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity AFD56-24-19SN-6233

Description
AFD 19C 19#12 SKT PLUG LC
Request a Quote
Description
AFD 19C 19#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-24-19SN-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 SKT PLUG LC

AFD 19C 19#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity - 90T2673 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity
90T2673
Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity 90T2673
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-24-19SN-6233 90T2673
Product Name Circular Connector, Plug, 19 Position, 24-19, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data