TE Connectivity Circular, Plug, Size 24, 19Pos, Pin; Product Range Deutsch - Te Connectivity AFD56-24-19PY-6232

Description
CIRCULAR, PLUG, SIZE 24, 19POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 24, 19POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 24, 19Pos, Pin; Product Range Deutsch - Te Connectivity - 90T2660 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 24, 19Pos, Pin; Product Range Deutsch - Te Connectivity
90T2660
Circular, Plug, Size 24, 19Pos, Pin; Product Range Deutsch - Te Connectivity 90T2660
CIRCULAR, PLUG, SIZE 24, 19POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 24, 19POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T2660
Product Name Circular, Plug, Size 24, 19Pos, Pin; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111174 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details