TE Connectivity Circular, Plug, Size 24, 19Pos, Pin; Product Range Deutsch - Te Connectivity AFD56-24-19PX-6146

Description
CIRCULAR, PLUG, SIZE 24, 19POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 24, 19POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 24, 19Pos, Pin; Product Range Deutsch - Te Connectivity - 90T2647 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 24, 19Pos, Pin; Product Range Deutsch - Te Connectivity
90T2647
Circular, Plug, Size 24, 19Pos, Pin; Product Range Deutsch - Te Connectivity 90T2647
CIRCULAR, PLUG, SIZE 24, 19POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 24, 19POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T2647
Product Name Circular, Plug, Size 24, 19Pos, Pin; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details