TE Connectivity Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity AFD56-24-19PN-6139

Description
AFD 19C 19#12 PIN PLUG LC
Request a Quote
Description
AFD 19C 19#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-24-19PN-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 PIN PLUG LC

AFD 19C 19#12 PIN PLUG LC

Buy Now
Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 90T2620 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
90T2620
Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 90T2620
CIRCULAR, PLUG, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-24-19PN-6139 90T2620
Product Name Circular, Plug, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Rising Cage Clamp
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details