TE Connectivity Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity AFD56-22-55SW-6139

Description
AFD 55C 55#20 SKT PLUG LC
Request a Quote
Description
AFD 55C 55#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-22-55SW-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 SKT PLUG LC

AFD 55C 55#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity - 86T7515 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity
86T7515
Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity 86T7515
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-22-55SW-6139 86T7515
Product Name Circular Connector, Plug, 55 Position, 22-55, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers