TE Connectivity Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity AFD56-22-41SN-6141

Description
AFD 41C 27#20 14#16 SKT PLG LC
Request a Quote
Description
AFD 41C 27#20 14#16 SKT PLG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-22-41SN-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 SKT PLG LC

AFD 41C 27#20 14#16 SKT PLG LC

Buy Now
Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity - 86T7437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity
86T7437
Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity 86T7437
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-22-41SN-6141 86T7437
Product Name Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details
Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers