TE Connectivity Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity AFD56-22-41SN-6140

Description
AFD 41C 27#20 14#16 SKT PLG LC
Request a Quote
Description
AFD 41C 27#20 14#16 SKT PLG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-22-41SN-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 SKT PLG LC

AFD 41C 27#20 14#16 SKT PLG LC

Buy Now
Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity - 86T7436 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity
86T7436
Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity 86T7436
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-22-41SN-6140 86T7436
Product Name Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers