TE Connectivity Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity AFD56-22-41PY-6117

Description
AFD 41C 27#20 14#16 PIN PLUG
Request a Quote
Description
AFD 41C 27#20 14#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-22-41PY-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 PIN PLUG

AFD 41C 27#20 14#16 PIN PLUG

Buy Now
Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity - 86T7425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity
86T7425
Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity 86T7425
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-22-41PY-6117 86T7425
Product Name Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details