TE Connectivity Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity AFD56-22-41PN-6140

Description
AFD 41C 27#20 14#16 PIN PLG LC
Request a Quote
Description
AFD 41C 27#20 14#16 PIN PLG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-22-41PN-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 PIN PLG LC

AFD 41C 27#20 14#16 PIN PLG LC

Buy Now
Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity - 86T7404 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity
86T7404
Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity 86T7404
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-22-41PN-6140 86T7404
Product Name Circular Connector, Plug, 41 Position, 22-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11111-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details