TE Connectivity Circular Connector, Plug, 21 Position, 22-21, Cable; Product Range Deutsch - Te Connectivity AFD56-22-21SZ-LC

Description
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21 Position, 22-21, Cable; Product Range Deutsch - Te Connectivity - 86T7392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21 Position, 22-21, Cable; Product Range Deutsch - Te Connectivity
86T7392
Circular Connector, Plug, 21 Position, 22-21, Cable; Product Range Deutsch - Te Connectivity 86T7392
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T7392
Product Name Circular Connector, Plug, 21 Position, 22-21, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details