TE Connectivity
Afd 21C 21#16 Pin Plug Deutsch - Te Connectivity
AFD56-22-21PY-1A
Description
AFD 21C 21#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 21C 21#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 21C 21#16 Pin Plug Deutsch - Te Connectivity
70W5259
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-22-21PY-1A |
70W5259 |
|
Product Name
|
|
Afd 21C 21#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers