TE Connectivity Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity AFD56-20-41PY-6117-LC

Description
AFD 41C 41#20 PIN PLUG LC
Request a Quote
Description
AFD 41C 41#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-20-41PY-6117-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 41#20 PIN PLUG LC

AFD 41C 41#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity - 06W5699 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
06W5699
Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity 06W5699
CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-20-41PY-6117-LC 06W5699
Product Name Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Standard Circular Connectors - 1-1589064-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details