TE Connectivity Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity AFD56-20-41PW-6140

Description
AFD 41C 41#20 PIN PLUG LC
Request a Quote
Description
AFD 41C 41#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-20-41PW-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 41#20 PIN PLUG LC

AFD 41C 41#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity - 06W5685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
06W5685
Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity 06W5685
CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-20-41PW-6140 06W5685
Product Name Circular Connector, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details