TE Connectivity Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity AFD56-20-16SZ-LC

Description
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity - 80T2492 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity
80T2492
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity 80T2492
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T2492
Product Name Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-RG142-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details