TE Connectivity
Afd 16C 16#16 Pin Plug Deutsch - Te Connectivity
AFD56-20-16PW-1A
Description
AFD 16C 16#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 16C 16#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 16C 16#16 Pin Plug Deutsch - Te Connectivity
54W9641
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-20-16PW-1A |
54W9641 |
|
Product Name
|
|
Afd 16C 16#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details