TE Connectivity Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity AFD56-18-8SW-6233

Description
AFD 8C 8#12 SKT PLUG LC
Request a Quote
Description
AFD 8C 8#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-18-8SW-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT PLUG LC

AFD 8C 8#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity - 90T2613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity
90T2613
Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity 90T2613
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-8RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-8RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-18-8SW-6233 90T2613
Product Name Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers