TE Connectivity
Afd 8C 8#12 Pin Plug Deutsch - Te Connectivity
AFD56-18-8PW-1A
Description
AFD 8C 8#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Plug Deutsch - Te Connectivity
64W3007
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-18-8PW-1A |
64W3007 |
|
Product Name
|
|
Afd 8C 8#12 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers