TE Connectivity Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity AFD56-18-8PN-6233

Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote
Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-18-8PN-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 PIN PLUG LC

AFD 8C 8#12 PIN PLUG LC

Buy Now
Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity - 90T2589 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity
90T2589
Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity 90T2589
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:18-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:18-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-18-8PN-6233 90T2589
Product Name Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details