TE Connectivity Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity AFD56-18-8PN-6141

Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote
Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-18-8PN-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 PIN PLUG LC

AFD 8C 8#12 PIN PLUG LC

Buy Now
Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity - 90T2588 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity
90T2588
Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity 90T2588
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:18-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:18-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-18-8PN-6141 90T2588
Product Name Circular Connector, Plug, 8 Position, 18-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2438-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details