TE Connectivity Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity AFD56-18-32SY-LC

Description
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity - 90T2567 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity
90T2567
Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity 90T2567
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T2567
Product Name Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers