TE Connectivity Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity AFD56-18-32SX-6139

Description
AFD 32C 32#20 SKT PLUG LC
Request a Quote
Description
AFD 32C 32#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-18-32SX-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 SKT PLUG LC

AFD 32C 32#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity - 90T2562 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity
90T2562
Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity 90T2562
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-18-32SX-6139 90T2562
Product Name Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11076-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole, Bottom Entry
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details