TE Connectivity Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity AFD56-18-32PZ-6233

Description
AFD 32C 32#20 PIN PLUG LC
Request a Quote
Description
AFD 32C 32#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-18-32PZ-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 PIN PLUG LC

AFD 32C 32#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity - 90T2541 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity
90T2541
Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity 90T2541
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-18-32PZ-6233 90T2541
Product Name Circular Connector, Plug, 32 Position, 18-32, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Coaxial Connector (RF) Adapters - ABA.1S.275.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers