TE Connectivity
Afd 32C 32#20 Pin Plug Deutsch - Te Connectivity
AFD56-18-32PZ-6116
Description
AFD 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 32C 32#20 Pin Plug Deutsch - Te Connectivity
65X6396
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-18-32PZ-6116 |
65X6396 |
|
Product Name
|
|
Afd 32C 32#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details