TE Connectivity Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity AFD56-18-11SN

Description
AFD 11C 11#16 SKT PLUG
Request a Quote
Description
AFD 11C 11#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-18-11SN - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 SKT PLUG

AFD 11C 11#16 SKT PLUG

Buy Now
Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity - 90T2382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity
90T2382
Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity 90T2382
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-18-11SN 90T2382
Product Name Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589062-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details