TE Connectivity Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity AFD56-18-11SN-6139

Description
AFD 11C 11#16 SKT PLUG LC
Request a Quote
Description
AFD 11C 11#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-18-11SN-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 SKT PLUG LC

AFD 11C 11#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity - 90T2386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity
90T2386
Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity 90T2386
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-18-11SN-6139 90T2386
Product Name Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-114916P2-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details