TE Connectivity Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity AFD56-18-11PZ-LC

Description
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity - 90T2375 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity
90T2375
Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity 90T2375
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T2375
Product Name Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products