TE Connectivity Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity AFD56-18-11PY-6139

Description
AFD 11C 11#16 PIN PLUG LC
Request a Quote
Description
AFD 11C 11#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-18-11PY-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 PIN PLUG LC

AFD 11C 11#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity - 90T2370 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity
90T2370
Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity 90T2370
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-18-11PY-6139 90T2370
Product Name Circular Connector, Plug, 11 Position, 18-11, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details