TE Connectivity
Afd 11C 11#16 Pin Plug Deutsch - Te Connectivity
AFD56-18-11PN-6116
Description
AFD 11C 11#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 11C 11#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 11C 11#16 Pin Plug Deutsch - Te Connectivity
85X3901
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-18-11PN-6116 |
85X3901 |
|
Product Name
|
|
Afd 11C 11#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
10 to 14 AWG
View Details
4 suppliers