TE Connectivity Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity AFD56-16-8SZ-6141

Description
AFD 8C 8#12 SKT PLUG LC
Request a Quote
Description
AFD 8C 8#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-16-8SZ-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT PLUG LC

AFD 8C 8#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity - 26W7841 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity
26W7841
Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity 26W7841
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-8RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-8RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-16-8SZ-6141 26W7841
Product Name Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details