TE Connectivity Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity AFD56-16-8SZ-6117

Description
AFD 8C 8#12 SKT PLUG
Request a Quote
Description
AFD 8C 8#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-16-8SZ-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT PLUG

AFD 8C 8#12 SKT PLUG

Buy Now
Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity - 26W7838 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity
26W7838
Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity 26W7838
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-8RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-8RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-16-8SZ-6117 26W7838
Product Name Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-102-850-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers