TE Connectivity
Afd 8C 8#12 Pin Plug Lc Deutsch - Te Connectivity
AFD56-16-8PY-6233
Description
AFD 8C 8#12 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Plug Lc Deutsch - Te Connectivity
80T2410
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-16-8PY-6233 |
80T2410 |
|
Product Name
|
|
Afd 8C 8#12 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details