TE Connectivity
Afd 8C 8#12 Pin Plug Lc Deutsch - Te Connectivity
AFD56-16-8PX-6140
Description
AFD 8C 8#12 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Plug Lc Deutsch - Te Connectivity
80T2400
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-16-8PX-6140 |
80T2400 |
|
Product Name
|
|
Afd 8C 8#12 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers