AFD 8C 8#12 PIN PLUG LC
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD56-16-8PW-6139 | 80T2391 |
| Product Name | Circular Connector, Plug, 8 Position, 16-8, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |