TE Connectivity Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity AFD56-16-26SW-6139

Description
AFD 26C 26#20 SKT PLUG LC
Request a Quote
Description
AFD 26C 26#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-16-26SW-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 SKT PLUG LC

AFD 26C 26#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity - 80T2359 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity
80T2359
Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity 80T2359
CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-16-26SW-6139 80T2359
Product Name Circular Connector, Plug, 26 Position, 16-26, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers