TE Connectivity
Afd 26C 26#20 Pin Plug Deutsch - Te Connectivity
AFD56-16-26PN-1A
Description
AFD 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 26C 26#20 Pin Plug Deutsch - Te Connectivity
54W9527
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-16-26PN-1A |
54W9527 |
|
Product Name
|
|
Afd 26C 26#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers