AFD 5C 5#16 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 14-5, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD56-14-5SZ-6116 | 46W3465 |
| Product Name | Circular Connector, Plug, 14-5, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |