TE Connectivity Circular Connector, Plug, 5 Position, 14-5, Cable; Product Range Deutsch - Te Connectivity AFD56-14-5SN-6140

Description
AFD 5C 5#16 SKT PLUG LC
Request a Quote
Description
AFD 5C 5#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-14-5SN-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 SKT PLUG LC

AFD 5C 5#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 5 Position, 14-5, Cable; Product Range Deutsch - Te Connectivity - 80T2256 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 14-5, Cable; Product Range Deutsch - Te Connectivity
80T2256
Circular Connector, Plug, 5 Position, 14-5, Cable; Product Range Deutsch - Te Connectivity 80T2256
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-14-5SN-6140 80T2256
Product Name Circular Connector, Plug, 5 Position, 14-5, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products