TE Connectivity Circular Connector, Plug, 14-5, Cable; Product Range Deutsch - Te Connectivity AFD56-14-5PZ-6116

Description
AFD 5C 5#16 PIN PLUG
Request a Quote
Description
AFD 5C 5#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-14-5PZ-6116 - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 PIN PLUG

AFD 5C 5#16 PIN PLUG

Buy Now
Circular Connector, Plug, 14-5, Cable; Product Range Deutsch - Te Connectivity - 46W3455 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-5, Cable; Product Range Deutsch - Te Connectivity
46W3455
Circular Connector, Plug, 14-5, Cable; Product Range Deutsch - Te Connectivity 46W3455
CIRCULAR CONNECTOR, PLUG, 14-5, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-5, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-14-5PZ-6116 46W3455
Product Name Circular Connector, Plug, 14-5, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details