TE Connectivity Circular Connector, Plug, 14-4, Cable; Product Range Deutsch - Te Connectivity AFD56-14-4SN-6116-LC

Description
AFD 4C 4#12 SKT PLUG LC
Request a Quote
Description
AFD 4C 4#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-14-4SN-6116-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 SKT PLUG LC

AFD 4C 4#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 14-4, Cable; Product Range Deutsch - Te Connectivity - 46W3444 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-4, Cable; Product Range Deutsch - Te Connectivity
46W3444
Circular Connector, Plug, 14-4, Cable; Product Range Deutsch - Te Connectivity 46W3444
CIRCULAR CONNECTOR, PLUG, 14-4, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-4, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-14-4SN-6116-LC 46W3444
Product Name Circular Connector, Plug, 14-4, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details