TE Connectivity Circular Connector, Plug, 14-4, Cable; Product Range Deutsch - Te Connectivity AFD56-14-4PW-6116-LC

Description
AFD 4C 4#12 PIN PLUG LC
Request a Quote
Description
AFD 4C 4#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-14-4PW-6116-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 PIN PLUG LC

AFD 4C 4#12 PIN PLUG LC

Buy Now
Circular Connector, Plug, 14-4, Cable; Product Range Deutsch - Te Connectivity - 46W3442 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-4, Cable; Product Range Deutsch - Te Connectivity
46W3442
Circular Connector, Plug, 14-4, Cable; Product Range Deutsch - Te Connectivity 46W3442
CIRCULAR CONNECTOR, PLUG, 14-4, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-4, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-14-4PW-6116-LC 46W3442
Product Name Circular Connector, Plug, 14-4, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details